Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC-DC CONVERTER CHIPS
SANKEN ELECTRIC CO., LTD.
STR3A253 -- AC DC CONVERTERS, OFFLINE SWITCHES
Sanken Electric Co., Ltd.
AC DC Converters, Offline Switches
STR3A253
Description
Converter Offline Flyback Topology 67kHz 8-DIP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Converter Offline Flyback Topology 67kHz 8-DIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR3A253
AC DC Converters, Offline Switches
STR3A253
Converter Offline Flyback Topology 67kHz 8-DIP
Converter Offline Flyback Topology 67kHz 8-DIP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
AC-DC Converter Chips
Product Number
STR3A253
Product Name
AC DC Converters, Offline Switches
Package Type
DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
AC DC Converters, Offline Switches
ICE3B0365J-T
Specs
Package Type
DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage
10.3 to 26 volts
Output Power
22 watts
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA13843N
Specs
Package Type
Other; SOP-8
Output Voltage
10 to 25 volts
View Details
Rochester Electronics
PMIC - AC DC Converters, Offline Switchers
FSL336LRN
View Details
ROHM Semiconductor GmbH
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET
BM2SCQ122T-LBZ
Specs
Package Type
Other; TO220-6M
Input Voltage
15 to 27.5 volts
View Details
4
suppliers