Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264P TNY264P

Description
Manufacturer: Power Integrations Win Source Part Number: 1271553-TNY264P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 9W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271553-TNY264P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264P - 1271553-TNY264P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264P
1271553-TNY264P
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264P 1271553-TNY264P
Manufacturer: Power Integrations Win Source Part Number: 1271553-TNY264P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 132kHz Power (W): 9W

Manufacturer: Power Integrations
Win Source Part Number: 1271553-TNY264P
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: DIP-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 132kHz
Power (W): 9W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TNY264P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY264P
PMIC - AC DC Converters, Offline Switchers TNY264P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY264P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY264P
AC DC Converters, Offline Switches TNY264P
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271553-TNY264P TNY264P TNY264P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details