Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TC33025VPE

Description
Win Source Part Number: 1345228-TC33025VPE Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025
Request a Quote Datasheet
Description
Win Source Part Number: 1345228-TC33025VPE Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1345228-TC33025VPE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1345228-TC33025VPE
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1345228-TC33025VPE
Win Source Part Number: 1345228-TC33025VPE Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.400", 10.16mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025

Win Source Part Number: 1345228-TC33025VPE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Bulk
Standard Package: 1
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Push-Pull
Voltage - Start Up: 9.2 V
Duty Cycle: 90%
Frequency - Switching: 400kHz
Fault Protection: Current Limiting, Over Voltage, UVLO
Control Features: Frequency Control, Soft Start
Mounting Type: Through Hole
Package / Case: 16-DIP (0.400", 10.16mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC33025

Buy Now Datasheet
AC DC Converters, Offline Switches - TC33025VPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TC33025VPE
AC DC Converters, Offline Switches TC33025VPE
Converter Offline Push-Pull Topology 400kHz 16-PDIP

Converter Offline Push-Pull Topology 400kHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1345228-TC33025VPE TC33025VPE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type DIP; Other; Bulk DIP; Other; 16-DIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 960593-ICE3AR2280VJZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details