Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375PN TNY375PN

Description
Manufacturer: Power Integrations Win Source Part Number: 053530-TNY375PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 053530-TNY375PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375PN - 053530-TNY375PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375PN
053530-TNY375PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375PN 053530-TNY375PN
Manufacturer: Power Integrations Win Source Part Number: 053530-TNY375PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz to 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 053530-TNY375PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz to 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY375PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY375PN
AC DC Converters, Offline Switches TNY375PN
Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Buy Now
PMIC - AC DC Converters, Offline Switchers - TNY375PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY375PN
PMIC - AC DC Converters, Offline Switchers TNY375PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 053530-TNY375PN TNY375PN TNY375PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY375PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3A1065ELJ - ICE3A1065ELJ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
Output Power 19 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details