Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SR036SG-G

Description
Win Source Part Number: 1254091-SR036SG-G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Topology: Inductorless Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SR036 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254091-SR036SG-G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Topology: Inductorless Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SR036 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254091-SR036SG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254091-SR036SG-G
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254091-SR036SG-G
Win Source Part Number: 1254091-SR036SG-G Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 1 W Output Isolation: Non-Isolated Internal Switch(s): No Topology: Inductorless Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SR036 Product Status: Obsolete

Win Source Part Number: 1254091-SR036SG-G
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 1 W
Output Isolation: Non-Isolated
Internal Switch(s): No
Topology: Inductorless
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SR036
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - SR036SG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SR036SG-G
AC DC Converters, Offline Switches SR036SG-G
Converter Offline Inductorless Topology 8-SOIC

Converter Offline Inductorless Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SR036SG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SR036SG-G
PMIC - AC DC Converters, Offline Switchers SR036SG-G
IC OFFLINE SW INDUCTORLS 8SOIC

IC OFFLINE SW INDUCTORLS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254091-SR036SG-G SR036SG-G SR036SG-G
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5047B15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15.2 volts
Input Voltage 240 to 430 volts
View Details
2 suppliers