Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PG TNY267PG

Description
Manufacturer: Power Integrations Win Source Part Number: 900546-TNY267PG Series: TinySwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz 8-PDIP-B Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TNY267 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900546-TNY267PG Series: TinySwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz 8-PDIP-B Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TNY267 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PG - 900546-TNY267PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PG
900546-TNY267PG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PG 900546-TNY267PG
Manufacturer: Power Integrations Win Source Part Number: 900546-TNY267PG Series: TinySwitch®-II Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz 8-PDIP-B Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Part Status: Not For New Designs Family Name: TNY267 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 900546-TNY267PG
Series: TinySwitch®-II
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 132kHz 8-PDIP-B
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TNY267
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY267PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY267PG
AC DC Converters, Offline Switches TNY267PG
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY267PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY267PG
PMIC - AC DC Converters, Offline Switchers TNY267PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900546-TNY267PG TNY267PG TNY267PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY267PG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-PDIP-B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A280ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details