Manufacturer: NXP
Win Source Part Number: 110217-TEA1733LT/N1,
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 75W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 20.6V
Duty Cycle: 72%
Frequency - Switching: 66.5kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 12.2 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 8SO
Converter Offline Flyback Topology 66.5kHz 8-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 110217-TEA1733LT/N1,118 | TEA1733LT/N1,118 | TEA1733LT/N1,118 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1733LT/N1,118 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |