Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255P TNY255P

Description
Manufacturer: Power Integrations Win Source Part Number: 1271548-TNY255P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Switching Frequency: 130kHz Power (W): 6.5W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271548-TNY255P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Switching Frequency: 130kHz Power (W): 6.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255P - 1271548-TNY255P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255P
1271548-TNY255P
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255P 1271548-TNY255P
Manufacturer: Power Integrations Win Source Part Number: 1271548-TNY255P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Switching Frequency: 130kHz Power (W): 6.5W

Manufacturer: Power Integrations
Win Source Part Number: 1271548-TNY255P
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Switching Frequency: 130kHz
Power (W): 6.5W

Buy Now
AC DC Converters, Offline Switches - TNY255P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY255P
AC DC Converters, Offline Switches TNY255P
Converter Offline Flyback Topology 130kHz 8-PDIP

Converter Offline Flyback Topology 130kHz 8-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY255P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY255P
PMIC - AC DC Converters, Offline Switchers TNY255P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271548-TNY255P TNY255P TNY255P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255P AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A94N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details