Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284KG TNY284KG

Description
Manufacturer: Power Integrations Win Source Part Number: 1271570-TNY284KG Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 124kHz ~ 140kHz Power (W): 6W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271570-TNY284KG Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 124kHz ~ 140kHz Power (W): 6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284KG - 1271570-TNY284KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284KG
1271570-TNY284KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284KG 1271570-TNY284KG
Manufacturer: Power Integrations Win Source Part Number: 1271570-TNY284KG Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Switching Frequency: 124kHz ~ 140kHz Power (W): 6W

Manufacturer: Power Integrations
Win Source Part Number: 1271570-TNY284KG
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Switching Frequency: 124kHz ~ 140kHz
Power (W): 6W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TNY284KG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY284KG
PMIC - AC DC Converters, Offline Switchers TNY284KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY284KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY284KG
AC DC Converters, Offline Switches TNY284KG
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271570-TNY284KG TNY284KG TNY284KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284KG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Isolated AC/DC Converter - BP5725 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP7
Input Voltage 119 to 405 volts
View Details
3 suppliers