Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG TNY285DG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110896-TNY285DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110896-TNY285DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG - 1110896-TNY285DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG
1110896-TNY285DG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG 1110896-TNY285DG
Manufacturer: Power Integrations Win Source Part Number: 1110896-TNY285DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110896-TNY285DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 8.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY285DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY285DG
AC DC Converters, Offline Switches TNY285DG
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Buy Now Datasheet
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC) - 633-TNY285DG - Utmel Electronic Limited
Hong Kong, China
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)
633-TNY285DG
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC) 633-TNY285DG
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)

AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TNY285DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY285DG
PMIC - AC DC Converters, Offline Switchers TNY285DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110896-TNY285DG TNY285DG 633-TNY285DG TNY285DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285DG AC DC Converters, Offline Switches AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC) PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads
Output Power 8.5 watts 8.5 watts 15 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11688S - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details