Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288KG TNY288KG

Description
Manufacturer: Power Integrations Win Source Part Number: 809792-TNY288KG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 809792-TNY288KG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288KG - 809792-TNY288KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288KG
809792-TNY288KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288KG 809792-TNY288KG
Manufacturer: Power Integrations Win Source Part Number: 809792-TNY288KG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 809792-TNY288KG
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz ~ 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)

Buy Now
AC DC Converters, Offline Switches - TNY288KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY288KG
AC DC Converters, Offline Switches TNY288KG
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY288KG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY288KG
PMIC - AC DC Converters, Offline Switchers TNY288KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 809792-TNY288KG TNY288KG TNY288KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288KG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5QR2280BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 42 watts
View Details
2 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details