onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - SG6859ATZ SG6859ATZ

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319799-SG6859ATZ Family Name: SG6859A Alternative Parts (Cross-Reference): SG6859ADY; SG6859ATY; SG6859ADZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319799-SG6859ATZ Family Name: SG6859A Alternative Parts (Cross-Reference): SG6859ADY; SG6859ATY; SG6859ADZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6859ATZ - 319799-SG6859ATZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6859ATZ
319799-SG6859ATZ
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6859ATZ 319799-SG6859ATZ
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319799-SG6859ATZ Family Name: SG6859A Alternative Parts (Cross-Reference): SG6859ADY; SG6859ATY; SG6859ADZ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 319799-SG6859ATZ
Family Name: SG6859A
Alternative Parts (Cross-Reference): SG6859ADY; SG6859ATY; SG6859ADZ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - SG6859ATZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG6859ATZ
AC DC Converters, Offline Switches SG6859ATZ
Converter Offline Topology 20kHz ~ 70kHz SuperSOT™-6

Converter Offline Topology 20kHz ~ 70kHz SuperSOT™-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 319799-SG6859ATZ SG6859ATZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG6859ATZ AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
Isolated AC/DC Converter - BP5722A12 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 217 to 405 volts
View Details
2 suppliers