Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274GN TNY274GN

Description
Manufacturer: Power Integrations Win Source Part Number: 092083-TNY274GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY274 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 092083-TNY274GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY274 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274GN - 092083-TNY274GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274GN
092083-TNY274GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274GN 092083-TNY274GN
Manufacturer: Power Integrations Win Source Part Number: 092083-TNY274GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY274 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 092083-TNY274GN
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 11W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY274
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY274GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY274GN
AC DC Converters, Offline Switches TNY274GN
Converter Offline Flyback Topology 132kHz SMD-8C

Converter Offline Flyback Topology 132kHz SMD-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY274GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY274GN
PMIC - AC DC Converters, Offline Switchers TNY274GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 092083-TNY274GN TNY274GN TNY274GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274GN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A265 - 068338-ICE2A265 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 52 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P061MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details