Sanken Electric Co., Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches STR3A163HD

Description
Win Source Part Number: 1354833-STR3A163HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 115°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Series: STR3A100 Package: Bulk Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: STR3A163 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 46 W Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 100kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 15.3 V Duty Cycle: 83%
Request a Quote Datasheet
Description
Win Source Part Number: 1354833-STR3A163HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 115°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Series: STR3A100 Package: Bulk Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: STR3A163 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 46 W Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 100kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 15.3 V Duty Cycle: 83%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1354833-STR3A163HD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1354833-STR3A163HD
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1354833-STR3A163HD
Win Source Part Number: 1354833-STR3A163HD Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Temperature Range - Operating: -40°C ~ 115°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Series: STR3A100 Package: Bulk Product Status: Obsolete Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Base Product Number: STR3A163 Mounting Type: Through Hole HTSUS: 8542.39.0001 ECCN: EAR99 Power (Watts): 46 W Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V Topology: Flyback Internal Switch(s): Yes Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Frequency - Switching: 100kHz Output Isolation: Isolated Voltage - Breakdown: 700V Voltage - Start Up: 15.3 V Duty Cycle: 83%

Win Source Part Number: 1354833-STR3A163HD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 115°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Series: STR3A100
Package: Bulk
Product Status: Obsolete
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Base Product Number: STR3A163
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Power (Watts): 46 W
Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Frequency - Switching: 100kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 15.3 V
Duty Cycle: 83%

Buy Now Datasheet
AC DC Converters, Offline Switches - STR3A163HD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR3A163HD
AC DC Converters, Offline Switches STR3A163HD
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR3A163HD - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR3A163HD
PMIC - AC DC Converters, Offline Switchers STR3A163HD
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1354833-STR3A163HD STR3A163HD STR3A163HD
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; Bulk DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3B1565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 42 watts
View Details
2 suppliers
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details