Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274PG TNY274PG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110893-TNY274PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110893-TNY274PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274PG - 1110893-TNY274PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274PG
1110893-TNY274PG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274PG 1110893-TNY274PG
Manufacturer: Power Integrations Win Source Part Number: 1110893-TNY274PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 11W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110893-TNY274PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 11W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY274PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY274PG
PMIC - AC DC Converters, Offline Switchers TNY274PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY274PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY274PG
AC DC Converters, Offline Switches TNY274PG
Converter Offline Flyback Topology 132kHz 8-PDIP-C

Converter Offline Flyback Topology 132kHz 8-PDIP-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110893-TNY274PG TNY274PG TNY274PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY274PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS03LJGXUMA1 - 279367-ICE3BS03LJ - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details