Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286PG TNY286PG

Description
Manufacturer: Power Integrations Win Source Part Number: 043241-TNY286PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY286 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 043241-TNY286PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY286 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286PG - 043241-TNY286PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286PG
043241-TNY286PG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286PG 043241-TNY286PG
Manufacturer: Power Integrations Win Source Part Number: 043241-TNY286PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 13W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY286 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 043241-TNY286PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY286
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094AAUA-T;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC) - 633-TNY286PG - Utmel Electronic Limited
Hong Kong, China
AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC)
633-TNY286PG
AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC) 633-TNY286PG
AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC)

AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC)

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TNY286PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY286PG
PMIC - AC DC Converters, Offline Switchers TNY286PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY286PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY286PG
AC DC Converters, Offline Switches TNY286PG
Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C

Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 043241-TNY286PG 633-TNY286PG TNY286PG TNY286PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286PG AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC) PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Output Power 13 watts 19 watts 13 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ - 161449-3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details