Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TFS758HG TFS758HG

Description
Manufacturer: Power Integrations Win Source Part Number: 1106860-TFS758HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 236W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1106860-TFS758HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 236W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS758HG - 1106860-TFS758HG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS758HG
1106860-TFS758HG
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS758HG 1106860-TFS758HG
Manufacturer: Power Integrations Win Source Part Number: 1106860-TFS758HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 236W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1106860-TFS758HG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 236W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 530V, 725V
Topology: Flyback, Forward
Voltage - Start Up: 12.1V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-eSIPB
Supply Voltage - Operating: 11.1 V to 13.4 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TFS758HG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TFS758HG
PMIC - AC DC Converters, Offline Switchers TFS758HG
IC OFFLIN CONV MULT TOP ESIP-16B

IC OFFLIN CONV MULT TOP ESIP-16B

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TFS758HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TFS758HG
AC DC Converters, Offline Switches TFS758HG
Converter Offline Flyback, Forward Topology 66kHz eSIP-16B

Converter Offline Flyback, Forward Topology 66kHz eSIP-16B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1106860-TFS758HG TFS758HG TFS758HG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TFS758HG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 16-eSIPB Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR2280CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5062A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -5 volts
Input Voltage -113 to -195 volts
View Details
2 suppliers