The STR-W6252D is a PWM switching regulator designed for AC to DC conversion, capable of handling up to 60 W with universal input and 40 W for 230 Vac input. It features integrated overcurrent protection (OCP) and overload protection (OLP) with an integrated timer, eliminating the need for additional peripheral components. The device utilizes avalanche-guaranteed
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
IC OFFLINE SW FLBACK TO220F-6L
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | STR-W6252D | STR-W6252D |
| Product Name | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; TO-220-6 Full Pack, Formed Leads |