STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers STCH02

Description
Win Source Part Number: 1254077-STCH02 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Duty Cycle: 50% Frequency - Switching: 260kHz Fault Protection: Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18735,497-18735- 2INACTIVE,497-18735- 6,497-18735-1,497-18 735-6,STCH02,497-187 35-2,497-18735-6INAC TIVE,497-18735-1 Base Product Number: STCH02 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254077-STCH02 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Duty Cycle: 50% Frequency - Switching: 260kHz Fault Protection: Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18735,497-18735- 2INACTIVE,497-18735- 6,497-18735-1,497-18 735-6,STCH02,497-187 35-2,497-18735-6INAC TIVE,497-18735-1 Base Product Number: STCH02 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254077-STCH02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254077-STCH02
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254077-STCH02
Win Source Part Number: 1254077-STCH02 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13 V Duty Cycle: 50% Frequency - Switching: 260kHz Fault Protection: Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18735,497-18735- 2INACTIVE,497-18735- 6,497-18735-1,497-18 735-6,STCH02,497-187 35-2,497-18735-6INAC TIVE,497-18735-1 Base Product Number: STCH02 Product Status: Obsolete

Win Source Part Number: 1254077-STCH02
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13 V
Duty Cycle: 50%
Frequency - Switching: 260kHz
Fault Protection: Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Supply Voltage - Operating: 11.5V ~ 23V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18735,497-18735-2INACTIVE,497-18735-6,497-18735-1,497-18735-6,STCH02,497-18735-2,497-18735-6INACTIVE,497-18735-1
Base Product Number: STCH02
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STCH02 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STCH02
PMIC - AC DC Converters, Offline Switchers STCH02
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STCH02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STCH02
AC DC Converters, Offline Switches STCH02
Converter Offline Flyback Topology 260kHz 8-SOIC

Converter Offline Flyback Topology 260kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254077-STCH02 STCH02 STCH02
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details