Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers TNY284KG-TL

Description
Win Source Part Number: 1130535-TNY284KG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-4 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 6 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1669-2,596-1669- 6,TNY284KG-TL-ND,596 -1669-1 Base Product Number: TNY284
Request a Quote Datasheet
Description
Win Source Part Number: 1130535-TNY284KG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-4 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 6 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1669-2,596-1669- 6,TNY284KG-TL-ND,596 -1669-1 Base Product Number: TNY284
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1130535-TNY284KG-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1130535-TNY284KG-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1130535-TNY284KG-TL
Win Source Part Number: 1130535-TNY284KG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-4 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 6 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Supplier Device Package: 12-ESOP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Other Names: 596-1669-2,596-1669- 6,TNY284KG-TL-ND,596 -1669-1 Base Product Number: TNY284

Win Source Part Number: 1130535-TNY284KG-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: TinySwitch®-4
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 6 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz ~ 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Package / Case: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package: 12-ESOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1669-2,596-1669-6,TNY284KG-TL-ND,596-1669-1
Base Product Number: TNY284

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY284KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY284KG-TL
PMIC - AC DC Converters, Offline Switchers TNY284KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY284KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY284KG-TL
AC DC Converters, Offline Switches TNY284KG-TL
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1130535-TNY284KG-TL TNY284KG-TL TNY284KG-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details