Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG TNY287KG

Description
Manufacturer: Power Integrations Win Source Part Number: 1271574-TNY287KG Series: TinySwitch-4 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 18W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+T; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271574-TNY287KG Series: TinySwitch-4 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 18W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+T; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG - 1271574-TNY287KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG
1271574-TNY287KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG 1271574-TNY287KG
Manufacturer: Power Integrations Win Source Part Number: 1271574-TNY287KG Series: TinySwitch-4 Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Mounting: SMD Power (Watts): 18W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz ~ 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: 12-ESOP Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+T; MAX5094AAUA-T; Introduction Date: September 25, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1271574-TNY287KG
Series: TinySwitch-4
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Mounting: SMD
Power (Watts): 18W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz ~ 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY287
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 12-ESOP
Alternative Parts (Cross-Reference): NTE7075; MAX5095BAUA+T; MAX5094AAUA-T;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY287KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY287KG
AC DC Converters, Offline Switches TNY287KG
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY287KG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY287KG
PMIC - AC DC Converters, Offline Switchers TNY287KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271574-TNY287KG TNY287KG TNY287KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QS03GTXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 25 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details