Manufacturer: NXP
Win Source Part Number: 936360-TEA18362LT/1J
Series: GreenChip™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 9.9V ~ 30V
Family Name: TEA18362
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEA18362LT/1J-ND, TEA18362LT 1J, 568-12478-6, 568-12478-1, 568-12478-2, 935301165118
IC OFFLINE SWITCH FLYBACK 8SO
Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 936360-TEA18362LT/1J | TEA18362LT/1J | TEA18362LT/1J |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TEA18362LT/1J | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |