Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers TNY177DG-TL

Description
Win Source Part Number: 964865-TNY177DG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 23.5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Mfr: Power Integrations Other Names: 596-TNY177DG-TLCT,59 6-TNY177DG-TLTR,596- TNY177DG-TLDKR
Request a Quote
Description
Win Source Part Number: 964865-TNY177DG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 23.5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Mfr: Power Integrations Other Names: 596-TNY177DG-TLCT,59 6-TNY177DG-TLTR,596- TNY177DG-TLDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 964865-TNY177DG-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
964865-TNY177DG-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 964865-TNY177DG-TL
Win Source Part Number: 964865-TNY177DG-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 23.5 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback, Secondary Side SR Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: EN Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) Mfr: Power Integrations Other Names: 596-TNY177DG-TLCT,59 6-TNY177DG-TLTR,596- TNY177DG-TLDKR

Win Source Part Number: 964865-TNY177DG-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 23.5 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback, Secondary Side SR
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
Mfr: Power Integrations
Other Names: 596-TNY177DG-TLCT,596-TNY177DG-TLTR,596-TNY177DG-TLDKR

Buy Now
AC DC Converters, Offline Switches - TNY177DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY177DG-TL
AC DC Converters, Offline Switches TNY177DG-TL
Converter Offline Flyback, Secondary Side SR Topology 132kHz SO-8C

Converter Offline Flyback, Secondary Side SR Topology 132kHz SO-8C

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 964865-TNY177DG-TL TNY177DG-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372647-ICE2QR0680ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 102 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5041A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 226 to 390 volts
View Details