NXP Semiconductors Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers TEA1833TS/1X

Description
Win Source Part Number: 1099048-TEA1833TS/1X Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 22 V Duty Cycle: 90% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Temperature, Over Voltage, Short Circuit Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10.5V ~ 36V Alternative Parts (Cross-Reference): TEA1833TS/1XTEA1833T S1X; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935306019115 Base Product Number: TEA183 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1099048-TEA1833TS/1X Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 22 V Duty Cycle: 90% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Temperature, Over Voltage, Short Circuit Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10.5V ~ 36V Alternative Parts (Cross-Reference): TEA1833TS/1XTEA1833T S1X; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935306019115 Base Product Number: TEA183 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1099048-TEA1833TS/1X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1099048-TEA1833TS/1X
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1099048-TEA1833TS/1X
Win Source Part Number: 1099048-TEA1833TS/1X Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 22 V Duty Cycle: 90% Frequency - Switching: 65kHz Fault Protection: Over Power, Over Temperature, Over Voltage, Short Circuit Package / Case: SC-74, SOT-457 Supplier Device Package: SC-74 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 10.5V ~ 36V Alternative Parts (Cross-Reference): TEA1833TS/1XTEA1833T S1X; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935306019115 Base Product Number: TEA183 Product Status: Obsolete

Win Source Part Number: 1099048-TEA1833TS/1X
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: GreenChip™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 22 V
Duty Cycle: 90%
Frequency - Switching: 65kHz
Fault Protection: Over Power, Over Temperature, Over Voltage, Short Circuit
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 10.5V ~ 36V
Alternative Parts (Cross-Reference): TEA1833TS/1XTEA1833TS1X;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935306019115
Base Product Number: TEA183
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TEA1833TS/1X - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TEA1833TS/1X
PMIC - AC DC Converters, Offline Switchers TEA1833TS/1X
IC OFFLINE SWITCH FLYBACK SC74

IC OFFLINE SWITCH FLYBACK SC74

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TEA1833TS/1X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TEA1833TS/1X
AC DC Converters, Offline Switches TEA1833TS/1X
Converter Offline Flyback Topology 65kHz SC-74

Converter Offline Flyback Topology 65kHz SC-74

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1099048-TEA1833TS/1X TEA1833TS/1X TEA1833TS/1X
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel (TR) Other; SC-74, SOT-457
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3A2065FKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM1R00178F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.173\", 4.40mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers