STMicroelectronics Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers STCH03TR

Description
Win Source Part Number: 1254080-STCH03TR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 50% Frequency - Switching: 196kHz Fault Protection: Over Current, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18077-6,497-1807 7-1,497-18077-2 Base Product Number: STCH03
Request a Quote Datasheet
Description
Win Source Part Number: 1254080-STCH03TR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 50% Frequency - Switching: 196kHz Fault Protection: Over Current, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18077-6,497-1807 7-1,497-18077-2 Base Product Number: STCH03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1254080-STCH03TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1254080-STCH03TR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1254080-STCH03TR
Win Source Part Number: 1254080-STCH03TR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 17 V Duty Cycle: 50% Frequency - Switching: 196kHz Fault Protection: Over Current, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 125°C (TJ) Supply Voltage - Operating: 11.5V ~ 23V ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18077-6,497-1807 7-1,497-18077-2 Base Product Number: STCH03

Win Source Part Number: 1254080-STCH03TR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 17 V
Duty Cycle: 50%
Frequency - Switching: 196kHz
Fault Protection: Over Current, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 125°C (TJ)
Supply Voltage - Operating: 11.5V ~ 23V
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18077-6,497-18077-1,497-18077-2
Base Product Number: STCH03

Buy Now Datasheet
AC DC Converters, Offline Switches - STCH03TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STCH03TR
AC DC Converters, Offline Switches STCH03TR
Converter Offline Flyback Topology 196kHz 8-SOIC

Converter Offline Flyback Topology 196kHz 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STCH03TR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STCH03TR
PMIC - AC DC Converters, Offline Switchers STCH03TR
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1254080-STCH03TR STCH03TR STCH03TR
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A91N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, Synchronous Rectification ICs - IR11662SPBF - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details