Manufacturer: Power Integrations
Win Source Part Number: 1110902-TNY287PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 13W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C
IC OFFLINE SWITCH FLYBACK 8DIP
AC/DC Converters 18 W (85-265 VAC) 23.5 W (230 VAC)
124kHz~140kHz 725V DIP-8 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 1110902-TNY287PG | TNY287PG | TNY287PG | 633-TNY287PG | TNY287PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287PG | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | AC/DC Converters 18 W (85-265 VAC) 23.5 W (230 VAC) | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads | DIP | |
| Output Power | 13 watts | 13 watts | 23.5 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |