Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A152D STR3A152D

Description
Manufacturer: Sanken Win Source Part Number: 1103835-STR3A152D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1103835-STR3A152D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A152D - 1103835-STR3A152D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A152D
1103835-STR3A152D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A152D 1103835-STR3A152D
Manufacturer: Sanken Win Source Part Number: 1103835-STR3A152D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 45W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8.1 V to 32 V Control Operating Temperature: -40°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1103835-STR3A152D
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 45W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 74%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8.1 V to 32 V
Control Operating Temperature: -40°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR3A152D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR3A152D
PMIC - AC DC Converters, Offline Switchers STR3A152D
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR3A152D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR3A152D
AC DC Converters, Offline Switches STR3A152D
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1103835-STR3A152D STR3A152D STR3A152D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A152D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3A1065 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 32 watts
View Details
Non-isolated AC/DC Converter - BP5068-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -15 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers