Vishay Intertechnology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3 SI9120DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 117392-SI9120DY-E3 Packaging: Bulk Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC2807D-1G4; SI9120DY-TR; SI9120DY-E3; NCP1207D; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 117392-SI9120DY-E3 Packaging: Bulk Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC2807D-1G4; SI9120DY-TR; SI9120DY-E3; NCP1207D; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3 - 117392-SI9120DY-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3
117392-SI9120DY-E3
PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3 117392-SI9120DY-E3
Manufacturer: Vishay Win Source Part Number: 117392-SI9120DY-E3 Packaging: Bulk Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Duty Cycle: 50% Frequency - Switching: 40kHz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 13.5 V Control Operating Temperature: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): UCC2807D-1G4; SI9120DY-TR; SI9120DY-E3; NCP1207D; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 117392-SI9120DY-E3
Packaging: Bulk
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Duty Cycle: 50%
Frequency - Switching: 40kHz to 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 13.5 V
Control Operating Temperature: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): UCC2807D-1G4; SI9120DY-TR; SI9120DY-E3; NCP1207D;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SI9120DY-E3
PMIC - AC DC Converters, Offline Switchers SI9120DY-E3
IC OFFLINE SW MULT TOP 16SOIC

IC OFFLINE SW MULT TOP 16SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - SI9120DY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SI9120DY-E3
AC DC Converters, Offline Switches SI9120DY-E3
Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-SOIC

Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 117392-SI9120DY-E3 SI9120DY-E3 SI9120DY-E3
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DY-E3 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR4765JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 27 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers