The SI9120DJ-E3 is a high-efficiency, low-power offline switchmode controller designed for use in power supplies. It operates over a wide input voltage range of 10 to 450 VDC and features current-mode PWM control, which helps maintain low quiescent current below 1.5 mA. The device can drive output MOSFETs with gate charge up to 25 nC, enabling it to deliver up to 30 W of output power at a switching frequency of 100 kHz. This integrated circuit is available in both standard and lead-free 16-pin plastic DIP and SOIC packages, suitable for industrial applications with an operating temperature range of -40°C to 85°C. The SI9120 includes an internal start-up circuit and oscillator, making it versatile for implementing single-ended power converter topologies such as flyback and forward. Engineers should note that this part is classified as obsolete, and its availability may be limited in the market.
Manufacturer: Vishay
Win Source Part Number: 089348-SI9120DJ-E3
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Flyback, Forward
Duty Cycle: 50%
Frequency - Switching: 40kHz to 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-PDIP
Supply Voltage - Operating: 9.5 V to 13.5 V
Control Operating Temperature: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Converter Offline Flyback, Forward Topology 40kHz ~ 1MHz 16-PDIP
IC OFFLINE SWITCH MULT TOP 16DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 089348-SI9120DJ-E3 | SI9120DJ-E3 | SI9120DJ-E3 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SI9120DJ-E3 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 16-PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) |