Sanken Electric Co., Ltd. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SSC3S921

Description
Win Source Part Number: 961078-SSC3S921 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 17 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8.9V ~ 35V Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S921TR,1261 -SSC3S921CT,1261-SSC 3S921DKR
Request a Quote Datasheet
Description
Win Source Part Number: 961078-SSC3S921 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 17 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8.9V ~ 35V Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S921TR,1261 -SSC3S921CT,1261-SSC 3S921DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 961078-SSC3S921 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
961078-SSC3S921
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 961078-SSC3S921
Win Source Part Number: 961078-SSC3S921 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 17 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8.9V ~ 35V Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S921TR,1261 -SSC3S921CT,1261-SSC 3S921DKR

Win Source Part Number: 961078-SSC3S921
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 600V
Topology: Half-Bridge
Voltage - Start Up: 17 V
Frequency - Switching: 31.5kHz ~ 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO
Control Features: Soft Start
Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads
Supplier Device Package: 18-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 8.9V ~ 35V
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Other Names: 1261-SSC3S921TR,1261-SSC3S921CT,1261-SSC3S921DKR

Buy Now
AC DC Converters, Offline Switches - SSC3S921 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SSC3S921
AC DC Converters, Offline Switches SSC3S921
Converter Offline Half-Bridge Topology 31.5kHz ~ 300kHz 18-SOP

Converter Offline Half-Bridge Topology 31.5kHz ~ 300kHz 18-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 961078-SSC3S921 SSC3S921
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 18-SOIC (0.213\", 5.40mm Width), 16 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE2B0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
3 suppliers
Isolated AC/DC Converter - BP5722A12 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP11
Output Voltage 12 volts
Input Voltage 217 to 405 volts
View Details
2 suppliers