Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches TC33025VOETR

Description
Win Source Part Number: 1345234-TC33025VOETR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1,000 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025
Request a Quote Datasheet
Description
Win Source Part Number: 1345234-TC33025VOETR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1,000 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1345234-TC33025VOETR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1345234-TC33025VOETR
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1345234-TC33025VOETR
Win Source Part Number: 1345234-TC33025VOETR Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches Package: Bulk Standard Package: 1,000 Output Isolation: Isolated Internal Switch(s): Yes Topology: Push-Pull Voltage - Start Up: 9.2 V Duty Cycle: 90% Frequency - Switching: 400kHz Fault Protection: Current Limiting, Over Voltage, UVLO Control Features: Frequency Control, Soft Start Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC33025

Win Source Part Number: 1345234-TC33025VOETR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Package: Bulk
Standard Package: 1,000
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Push-Pull
Voltage - Start Up: 9.2 V
Duty Cycle: 90%
Frequency - Switching: 400kHz
Fault Protection: Current Limiting, Over Voltage, UVLO
Control Features: Frequency Control, Soft Start
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 0.8V ~ 30V
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC33025

Buy Now Datasheet
AC DC Converters, Offline Switches - TC33025VOETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TC33025VOETR
AC DC Converters, Offline Switches TC33025VOETR
Converter Offline Push-Pull Topology 400kHz 16-SOIC

Converter Offline Push-Pull Topology 400kHz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1345234-TC33025VOETR TC33025VOETR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type SOIC; Other; Bulk SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Non-isolated AC/DC Converter - BP5067-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 113 to 190 volts
View Details