Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL TNY287KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 900548-TNY287KG-TL Series: TinySwitch®-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNY287 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1648-6, 596-1648-2, TNY287KG-TL-ND, 596-1648-1
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900548-TNY287KG-TL Series: TinySwitch®-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNY287 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1648-6, 596-1648-2, TNY287KG-TL-ND, 596-1648-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL - 900548-TNY287KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL
900548-TNY287KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL 900548-TNY287KG-TL
Manufacturer: Power Integrations Win Source Part Number: 900548-TNY287KG-TL Series: TinySwitch®-4 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNY287 Categories: Integrated Circuits (ICs) Case / Package: 12-ESOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1648-6, 596-1648-2, TNY287KG-TL-ND, 596-1648-1

Manufacturer: Power Integrations
Win Source Part Number: 900548-TNY287KG-TL
Series: TinySwitch®-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP
Package: 12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TNY287
Categories: Integrated Circuits (ICs)
Case / Package: 12-ESOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1648-6, 596-1648-2, TNY287KG-TL-ND, 596-1648-1

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY287KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY287KG-TL
AC DC Converters, Offline Switches TNY287KG-TL
Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Converter Offline Flyback Topology 124kHz ~ 140kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY287KG-TL
PMIC - AC DC Converters, Offline Switchers TNY287KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900548-TNY287KG-TL TNY287KG-TL TNY287KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287KG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373104-LO30-20B03MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 20 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details