Manufacturer: Sanken
Win Source Part Number: 838734-SSC3S901
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Converter Offline Half-Bridge Topology 32kHz ~ 300kHz 18-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 838734-SSC3S901 | SSC3S901 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SSC3S901 | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 18-SOIC (0.213\", 5.40mm Width) |