Win Source Part Number: 994721-STR6A169HZ
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 2,500
Power (Watts): 30 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15 V
Duty Cycle: 75%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 8.5V ~ 32V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: 1261-STR6A169HZ
Converter Offline Flyback Topology 100kHz 8-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 994721-STR6A169HZ | STR6A169HZ |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |