Win Source Part Number: 1014774-STR-Y6735A
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: STR-Y6700
Package: Tube
Standard Package: 300
Power (Watts): 120 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Voltage - Start Up: 15.1 V
Frequency - Switching: 18.4kHz ~ 24.4kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Mounting Type: Through Hole
Package / Case: TO-220-7 Formed Leads
Supplier Device Package: TO-220F-7
Temperature Range - Operating: -20°C ~ 115°C (TA)
Supply Voltage - Operating: 9.4V ~ 35V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: STR-Y6735A DK
Product Status: Obsolete
Converter Offline Flyback Topology 18.4kHz ~ 24.4kHz TO-220F-7
IC OFFLINE SW FLYBACK TO220F-7
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1014774-STR-Y6735A | STR-Y6735A | STR-Y6735A |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | TO-220; Other; Tube | TO-220; Other; TO-220-7 Formed Leads |