Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL TNY254GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 109866-TNY254GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY254 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY254GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 109866-TNY254GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY254 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY254GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL - 109866-TNY254GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL
109866-TNY254GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL 109866-TNY254GN-TL
Manufacturer: Power Integrations Win Source Part Number: 109866-TNY254GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 4W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Frequency - Switching: 44kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Family Name: TNY254 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Alternative Parts (Cross-Reference): TNY254GN; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 109866-TNY254GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 4W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 68%
Frequency - Switching: 44kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Family Name: TNY254
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Alternative Parts (Cross-Reference): TNY254GN;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY254GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY254GN-TL
AC DC Converters, Offline Switches TNY254GN-TL
Converter Offline Flyback Topology 44kHz 8-SMD

Converter Offline Flyback Topology 44kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY254GN-TL
PMIC - AC DC Converters, Offline Switchers TNY254GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 109866-TNY254GN-TL TNY254GN-TL TNY254GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280G-1 - ICE2QR2280G-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers