Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6259H STR-A6259H

Description
Manufacturer: Sanken Win Source Part Number: 194772-STR-A6259H Categories: Integrated Circuits Status: Obsolete Alternative Parts (Cross-Reference): TOP271EG; ICE3B2565; NCP1136BP100G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 194772-STR-A6259H Categories: Integrated Circuits Status: Obsolete Alternative Parts (Cross-Reference): TOP271EG; ICE3B2565; NCP1136BP100G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6259H - 194772-STR-A6259H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6259H
194772-STR-A6259H
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6259H 194772-STR-A6259H
Manufacturer: Sanken Win Source Part Number: 194772-STR-A6259H Categories: Integrated Circuits Status: Obsolete Alternative Parts (Cross-Reference): TOP271EG; ICE3B2565; NCP1136BP100G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 194772-STR-A6259H
Categories: Integrated Circuits
Status: Obsolete
Alternative Parts (Cross-Reference): TOP271EG; ICE3B2565; NCP1136BP100G;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - STR-A6259H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-A6259H
AC DC Converters, Offline Switches STR-A6259H
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - STR-A6259H - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-A6259H
PMIC - AC DC Converters, Offline Switchers STR-A6259H
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 194772-STR-A6259H STR-A6259H STR-A6259H
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-A6259H AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details