Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268GN TNY268GN

Description
Manufacturer: Power Integrations Win Source Part Number: 090449-TNY268GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): UCC28910DR; TNY268GN-TL; TNY268G-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 090449-TNY268GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): UCC28910DR; TNY268GN-TL; TNY268G-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268GN - 090449-TNY268GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268GN
090449-TNY268GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268GN 090449-TNY268GN
Manufacturer: Power Integrations Win Source Part Number: 090449-TNY268GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Alternative Parts (Cross-Reference): UCC28910DR; TNY268GN-TL; TNY268G-TL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 090449-TNY268GN
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Alternative Parts (Cross-Reference): UCC28910DR; TNY268GN-TL; TNY268G-TL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY268GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY268GN
AC DC Converters, Offline Switches TNY268GN
Converter Offline Flyback Topology 132kHz SMD-8B

Converter Offline Flyback Topology 132kHz SMD-8B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY268GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY268GN
PMIC - AC DC Converters, Offline Switchers TNY268GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090449-TNY268GN TNY268GN TNY268GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268GN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details