The TNY288PG is part of the TinySwitch-4 family of offline switchers designed for energy-efficient AC-DC conversion. It features a 725 V rated MOSFET, which enhances the breakdown voltage de-rating margin and allows for line compensated overload power without the need for additional components. This device supports a maximum output power of 16 W in adapter applications and 28 W in peak or open frame designs, making it suitable for various low-power applications such as chargers for portable devices and auxiliary power supplies. The TNY288PG incorporates several safety and reliability features, including accurate thermal shutdown protection with automatic recovery, output overvoltage shutdown, and a low component count that enhances reliability. It operates with a no-load power consumption of less than 30 mW, meeting global energy efficiency regulations. The device also utilizes frequency jittering to minimize EMI emissions, which can reduce the cost of EMI filtering. With its simple ON/OFF control and the ability to select current limits through external capacitor values, the TNY288PG offers flexibility for different design requirements without necessitating circuit redesign. Its compact package options include DIP-8C, SO-8C, and eSOP-12B, facilitating integration into various PCB layouts.
Manufacturer: Power Integrations
Win Source Part Number: 213223-TNY288PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 16W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): VIPER17HN; VIPER17LN; TNY288DG;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C
IC OFFLINE SWITCH FLYBACK 8DIP
124kHz~140kHz 725V DIP-8C AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 213223-TNY288PG | TNY288PG | TNY288PG | TNY288PG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288PG | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |