Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254G TNY254G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271543-TNY254G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271543-TNY254G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254G - 1271543-TNY254G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254G
1271543-TNY254G
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254G 1271543-TNY254G
Manufacturer: Power Integrations Win Source Part Number: 1271543-TNY254G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W

Manufacturer: Power Integrations
Win Source Part Number: 1271543-TNY254G
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 68%
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 44kHz
Power (W): 4W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TNY254G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY254G
PMIC - AC DC Converters, Offline Switchers TNY254G
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY254G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY254G
AC DC Converters, Offline Switches TNY254G
Converter Offline Flyback Topology 44kHz 8-SMD

Converter Offline Flyback Topology 44kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271543-TNY254G TNY254G TNY254G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1372581-ICE5QR2270AZ - Win Source Electronics
Specs
Package Type DIP; Other; Bulk
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers