Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6253D STR-W6253D

Description
Manufacturer: Sanken Win Source Part Number: 109815-STR-W6253D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 75% Frequency - Switching: 60kHz to 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L Supply Voltage - Operating: 8.9 V to 18 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 109815-STR-W6253D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 75% Frequency - Switching: 60kHz to 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L Supply Voltage - Operating: 8.9 V to 18 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6253D - 109815-STR-W6253D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6253D
109815-STR-W6253D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6253D 109815-STR-W6253D
Manufacturer: Sanken Win Source Part Number: 109815-STR-W6253D Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 75% Frequency - Switching: 60kHz to 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220F-6L Supply Voltage - Operating: 8.9 V to 18 V Control Operating Temperature: -20°C to 115°C (TA) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 109815-STR-W6253D
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.5V
Duty Cycle: 75%
Frequency - Switching: 60kHz to 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8.9 V to 18 V
Control Operating Temperature: -20°C to 115°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-W6253D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-W6253D
AC DC Converters, Offline Switches STR-W6253D
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L

Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-W6253D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-W6253D
PMIC - AC DC Converters, Offline Switchers STR-W6253D
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 109815-STR-W6253D STR-W6253D STR-W6253D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6253D AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5037B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details