Power Integrations, Inc. AC DC Converters, Offline Switches TNY256Y

Description
Converter Offline Flyback Topology 130kHz TO-220-7B
Description
Converter Offline Flyback Topology 130kHz TO-220-7B
Datasheet
Datasheet Summary
Powered by GS/AI

The TNY256Y is a low power offline switcher from the TinySwitch Plus family, designed for energy-efficient applications. It features a fully integrated auto-restart function that limits short circuit current and a line under-voltage sense to prevent turn-off glitches. The device operates efficiently with a no-load consumption of only 30/60 mW at 115/230 VAC, making it suitable for applications such as cellular phone chargers and adapters. This switcher supports a wide input voltage range of 85-265 VAC and is capable of delivering output power ranging from 5 to 10 W in enclosed adapters and up to 8 to 15 W in open frame power supplies. The TNY256Y incorporates frequency jittering to reduce electromagnetic interference (EMI) by 5 to 10 dB, which can minimize the need for additional filtering components. The device is housed in a TO-220-7B package and integrates a 700 V power MOSFET, oscillator, and various protection features including thermal shutdown and current limit. Its simple ON/OFF control mechanism eliminates the need for loop compensation components, contributing to a lower overall component count and cost-effectiveness compared to traditional solutions.

Datasheet Summary
Powered by GS/AI

The TNY256Y is a low power offline switcher from the TinySwitch Plus family, designed for energy-efficient applications. It features a fully integrated auto-restart function that limits short circuit current and a line under-voltage sense to prevent turn-off glitches. The device operates efficiently with a no-load consumption of only 30/60 mW at 115/230 VAC, making it suitable for applications such as cellular phone chargers and adapters. This switcher supports a wide input voltage range of 85-265 VAC and is capable of delivering output power ranging from 5 to 10 W in enclosed adapters and up to 8 to 15 W in open frame power supplies. The TNY256Y incorporates frequency jittering to reduce electromagnetic interference (EMI) by 5 to 10 dB, which can minimize the need for additional filtering components. The device is housed in a TO-220-7B package and integrates a 700 V power MOSFET, oscillator, and various protection features including thermal shutdown and current limit. Its simple ON/OFF control mechanism eliminates the need for loop compensation components, contributing to a lower overall component count and cost-effectiveness compared to traditional solutions.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - TNY256Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY256Y
AC DC Converters, Offline Switches TNY256Y
Converter Offline Flyback Topology 130kHz TO-220-7B

Converter Offline Flyback Topology 130kHz TO-220-7B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY256Y - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY256Y
PMIC - AC DC Converters, Offline Switchers TNY256Y
IC OFFLINE SW FLYBACK TO220-7B

IC OFFLINE SW FLYBACK TO220-7B

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number TNY256Y TNY256Y
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7 Formed Leads, 5 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
AC DC Converters, Offline Switches - ICE5QR1680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 50 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details