Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151 STR3A151

Description
Manufacturer: Sanken Win Source Part Number: 808273-STR3A151 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 37W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 808273-STR3A151 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 37W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151 - 808273-STR3A151 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151
808273-STR3A151
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151 808273-STR3A151
Manufacturer: Sanken Win Source Part Number: 808273-STR3A151 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 37W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V

Manufacturer: Sanken
Win Source Part Number: 808273-STR3A151
Packaging: Bulk
Mounting Style: Through Hole
Power (Watts): 37W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 74%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 115°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V

Buy Now
AC DC Converters, Offline Switches - STR3A151 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR3A151
AC DC Converters, Offline Switches STR3A151
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR3A151 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR3A151
PMIC - AC DC Converters, Offline Switchers STR3A151
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 808273-STR3A151 STR3A151 STR3A151
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details