Manufacturer: Power Integrations
Win Source Part Number: 091202-TNY264PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Family Name: TNY264
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Alternative Parts (Cross-Reference): MAX5094DAUA; MAX5094BAUA+T; MAX5094BAUA-T; MAX5095BAUA;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
700V 132kHz DIP-8B AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 132kHz 8-PDIP-B
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 091202-TNY264PN | TNY264PN | TNY264PN | TNY264PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY264PN | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8B | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |