Manufacturer: Sanken
Win Source Part Number: 1103858-STR-W6753
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 58W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 115°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLBACK TO220F-6L
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1103858-STR-W6753 | STR-W6753 | STR-W6753 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6753 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-220; Other; TO-220F-6L | TO-220; Other; TO-220-6 Full Pack, Formed Leads |