Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756 STR-W6756

Description
Manufacturer: Sanken Win Source Part Number: 136450-STR-W6756 Packaging: Bulk Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 136450-STR-W6756 Packaging: Bulk Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756 - 136450-STR-W6756 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756
136450-STR-W6756
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756 136450-STR-W6756
Manufacturer: Sanken Win Source Part Number: 136450-STR-W6756 Packaging: Bulk Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 136450-STR-W6756
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 240W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 115°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-W6756 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-W6756
PMIC - AC DC Converters, Offline Switchers STR-W6756
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR-W6756 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-W6756
AC DC Converters, Offline Switches STR-W6756
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 136450-STR-W6756 STR-W6756 STR-W6756
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6756 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JXKLA1 - 102788-ICE3B0365JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details