Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN TNY256GN

Description
Manufacturer: Power Integrations Win Source Part Number: 119918-TNY256GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 119918-TNY256GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN - 119918-TNY256GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN
119918-TNY256GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN 119918-TNY256GN
Manufacturer: Power Integrations Win Source Part Number: 119918-TNY256GN Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 10W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 119918-TNY256GN
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 10W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY256GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY256GN
AC DC Converters, Offline Switches TNY256GN
Converter Offline Flyback Topology 130kHz 8-SMD

Converter Offline Flyback Topology 130kHz 8-SMD

Buy Now Datasheet
IC OFFLINE SWIT OTP UVLO HV 8SMD - 633-TNY256GN - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP UVLO HV 8SMD
633-TNY256GN
IC OFFLINE SWIT OTP UVLO HV 8SMD 633-TNY256GN
IC OFFLINE SWIT OTP UVLO HV 8SMD

IC OFFLINE SWIT OTP UVLO HV 8SMD

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TNY256GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY256GN
PMIC - AC DC Converters, Offline Switchers TNY256GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 119918-TNY256GN TNY256GN 633-TNY256GN TNY256GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY256GN AC DC Converters, Offline Switches IC OFFLINE SWIT OTP UVLO HV 8SMD PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A5565PBKSA1 - 279355-ICE3A5565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details