Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279GN TNY279GN

Description
Manufacturer: Power Integrations Win Source Part Number: 090781-TNY279GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY279 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 090781-TNY279GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY279 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279GN - 090781-TNY279GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279GN
090781-TNY279GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279GN 090781-TNY279GN
Manufacturer: Power Integrations Win Source Part Number: 090781-TNY279GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 32W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY279 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8C Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; Introduction Date: January 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 090781-TNY279GN
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 32W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY279
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8C
Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY279GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY279GN
PMIC - AC DC Converters, Offline Switchers TNY279GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY279GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY279GN
AC DC Converters, Offline Switches TNY279GN
Converter Offline Flyback Topology 132kHz SMD-8C

Converter Offline Flyback Topology 132kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090781-TNY279GN TNY279GN TNY279GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details