Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY377PN TNY377PN

Description
Manufacturer: Power Integrations Win Source Part Number: 1271576-TNY377PN Series: TinySwitch-PK Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 23.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY377PN Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA-T; MAX5094CAUA; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271576-TNY377PN Series: TinySwitch-PK Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 23.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY377PN Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA-T; MAX5094CAUA; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY377PN - 1271576-TNY377PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY377PN
1271576-TNY377PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY377PN 1271576-TNY377PN
Manufacturer: Power Integrations Win Source Part Number: 1271576-TNY377PN Series: TinySwitch-PK Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Power (Watts): 23.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Part Status: Obsolete(EOL) Family Name: TNY377PN Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: DIP-8C Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA-T; MAX5094CAUA; Introduction Date: May 15, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1271576-TNY377PN
Series: TinySwitch-PK
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Power (Watts): 23.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz ~ 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Part Status: Obsolete(EOL)
Family Name: TNY377PN
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: DIP-8C
Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA-T; MAX5094CAUA;
Introduction Date: May 15, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY377PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY377PN
PMIC - AC DC Converters, Offline Switchers TNY377PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY377PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY377PN
AC DC Converters, Offline Switches TNY377PN
Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Converter Offline Flyback Topology 132kHz ~ 264kHz 8-PDIP-C

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271576-TNY377PN TNY377PN TNY377PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY377PN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - 2QS02G - 075363-2QS02G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
Configuration / Function Flyback
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers