Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6734 STR-W6734

Description
Manufacturer: Sanken Win Source Part Number: 795797-STR-W6734 Series: STR-W6700 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-7 Full Pack (6 Leads) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Supply Voltage: 9.7 V ~ 35 V Family Name: STR-W6734 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-6L Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 795797-STR-W6734 Series: STR-W6700 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-7 Full Pack (6 Leads) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Supply Voltage: 9.7 V ~ 35 V Family Name: STR-W6734 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-6L Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6734 - 795797-STR-W6734 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6734
795797-STR-W6734
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6734 795797-STR-W6734
Manufacturer: Sanken Win Source Part Number: 795797-STR-W6734 Series: STR-W6700 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-7 Full Pack (6 Leads) Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz ~ 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Supply Voltage: 9.7 V ~ 35 V Family Name: STR-W6734 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220F-6L Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 795797-STR-W6734
Series: STR-W6700
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-7 Full Pack (6 Leads)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz ~ 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Supply Voltage: 9.7 V ~ 35 V
Family Name: STR-W6734
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220F-6L
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-W6734 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-W6734
AC DC Converters, Offline Switches STR-W6734
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-W6734 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-W6734
PMIC - AC DC Converters, Offline Switchers STR-W6734
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 795797-STR-W6734 STR-W6734 STR-W6734
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6734 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7 Full Pack (6 Leads) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1064003-ICE3AR2280JGXUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Output Power 41 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details